Wera Screwdrivers 05006521001

Description
Kraftform Kompakt VDE 64 i TiE
Request a Quote
Description
Kraftform Kompakt VDE 64 i TiE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2885076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2885076
Screwdrivers 2885076
Kraftform Kompakt VDE 64 i TiE

Kraftform Kompakt VDE 64 i TiE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2885076
Product Name Screwdrivers
Drive Details 5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details
Screwdriver - 35-200 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 9.38 inch (238 mm)
Shank Length 5.56 inch (141 mm)
View Details