Wera Socket Wrenches 05004004001

Description
Zyklop Metal SWITCH 1/4" Ratchet 8004 A
Request a Quote
Description
Zyklop Metal SWITCH 1/4" Ratchet 8004 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrenches - 8126251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
8126251
Socket Wrenches 8126251
Zyklop Metal SWITCH 1/4" Ratchet 8004 A

Zyklop Metal SWITCH 1/4" Ratchet 8004 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 8126251
Product Name Socket Wrenches
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details