Wera Socket Wrenches 05004003001

Description
Zyklop Metal PUSH 1/4" Ratchet 8003 A
Request a Quote
Description
Zyklop Metal PUSH 1/4" Ratchet 8003 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrenches - 8126239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
8126239
Socket Wrenches 8126239
Zyklop Metal PUSH 1/4" Ratchet 8003 A

Zyklop Metal PUSH 1/4" Ratchet 8003 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 8126239
Product Name Socket Wrenches
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details