Wera Screwdrivers 05002936001

Description
84 Combination blade for hexagon socket
Request a Quote
Description
84 Combination blade for hexagon socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2665372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2665372
Screwdrivers 2665372
84 Combination blade for hexagon socket

84 Combination blade for hexagon socket

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2665372
Product Name Screwdrivers
Drive Details 2.5 x 175 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details
Gedore TLS Series Preset Torque Screwdriver - 015890 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 22.12 to 1062 In-lbs (25.51 to 1224 kg-cm)
View Details