Wera Tools Screw and Nut Drivers 05029415001

Description
395 NUTDRIVER, 8 X 125 MM
Request a Quote Datasheet
Description
395 NUTDRIVER, 8 X 125 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 5627-05029415001-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
5627-05029415001-ND
Screw and Nut Drivers 5627-05029415001-ND
395 NUTDRIVER, 8 X 125 MM

395 NUTDRIVER, 8 X 125 MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 5627-05029415001-ND
Product Name Screw and Nut Drivers
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-36 - 810563 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Ceramic Driver 0.9 X 30 Slot - 64831 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Drive Type Slotted
Drive Size 1.18 inch (30 mm)
Shaft Material Ceramic
View Details