64831 -- CERAMIC DRIVER 0.9 X 30 SLOT
ASG, Division of Jergens, Inc.
Ceramic Driver 0.9 X 30 Slot
64831
Description
No electromagnetic induction
Electrically and thermally insulated
Green ended screwdriver with slotted tip
Non-magnetic and non-static
-
ASG, Division of Jergens, Inc.
Description
No electromagnetic induction
Electrically and thermally insulated
Green ended screwdriver with slotted tip
Non-magnetic and non-static
Suppliers
Ceramic Driver 0.9 X 30 Slot
64831
No electromagnetic induction
Electrically and thermally insulated
Green ended screwdriver with slotted tip
Non-magnetic and non-static
- No electromagnetic induction
- Electrically and thermally insulated
- Green ended screwdriver with slotted tip
- Non-magnetic and non-static
Supplier's Site
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
64831 |
|
Product Name
|
Ceramic Driver 0.9 X 30 Slot |
|
Drive Type
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
7.8 inch (198 mm)
View Details
ASG, Division of Jergens, Inc.
Type
Torque Screwdriver
Drive Details
1/4" Hex
Torque Range
35.4 to 79.65 In-lbs (40.82 to 91.84 kg-cm)
View Details