Wera Tools Screw and Nut Drivers 05022760001

Description
3167 I VDE-INSULATED TORX SCREWD
Request a Quote Datasheet
Description
3167 I VDE-INSULATED TORX SCREWD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 5627-05022760001-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
5627-05022760001-ND
Screw and Nut Drivers 5627-05022760001-ND
3167 I VDE-INSULATED TORX SCREWD

3167 I VDE-INSULATED TORX SCREWD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 5627-05022760001-ND
Product Name Screw and Nut Drivers
Drive Type Six-Point; Torx®
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
SCREWDRIVER - FW-A5.5X150VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 5.55 MM
View Details
Screwdriver Bits - 8883608 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 1.97 inch (50 mm)
View Details