Wera Tools Hex, Torx Keys 05022612001

Description
HEX L-KEY 6MM
Request a Quote Datasheet
Description
HEX L-KEY 6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 5627-05022612001-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
5627-05022612001-ND
Hex, Torx Keys 5627-05022612001-ND
HEX L-KEY 6MM

HEX L-KEY 6MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 5627-05022612001-ND
Product Name Hex, Torx Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details