Wera Tools Hex, Torx Keys 05022076001

Description
"HEX L-KEY 3/16"""
Request a Quote Datasheet
Description
"HEX L-KEY 3/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 5627-05022076001-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
5627-05022076001-ND
Hex, Torx Keys 5627-05022076001-ND
"HEX L-KEY 3/16"""

"HEX L-KEY 3/16"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 5627-05022076001-ND
Product Name Hex, Torx Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details