Wera Tools
Hex, Torx Keys
05022063001
Description
HEX L-KEY 7MM
Request a Quote
Email Supplier
Datasheet
Description
HEX L-KEY 7MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
5627-05022063001-ND |
|
Product Name
|
Hex, Torx Keys |
|
Type
|
Key
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Drive Type
Specialty/Other
Drive Size
1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight
4.41 lbs (2 kg)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length
6.44 inch (164 mm)
View Details