Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
WERA TOOLS
05020093001 -- WRENCHES
Wera Tools
Wrenches
05020093001
Description
6001 JOKER SWITCH 8 IMPERIAL SET
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
6001 JOKER SWITCH 8 IMPERIAL SET
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Wrenches
5627-05020093001-ND
Wrenches
5627-05020093001-ND
6001 JOKER SWITCH 8 IMPERIAL SET
6001 JOKER SWITCH 8 IMPERIAL SET
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Wrenches
Product Number
5627-05020093001-ND
Product Name
Wrenches
Type
Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Interchangeable Head Torque Wrench
TWH series
Specs
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details
Jergens, Inc.
Plunger Wrenches
27505
View Details
Mini-Circuits
E-Z SMA CABLE WRENCH 8 INCH
HT-8-SMA
View Details
Petersen Products Co.
Wrench For Remote Placement Expander Plug, 7" Long
148-3007
Specs
Wrench Length
7 inch (178 mm)
View Details