Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRIVE SOCKETS AND ADAPTERS
WERA TOOLS
05003351001 -- SOCKETS, HANDLES
Wera Tools
Sockets, Handles
05003351001
Description
8751 A PHILLIPS ZYKLOP BIT SOCKE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
8751 A PHILLIPS ZYKLOP BIT SOCKE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Sockets, Handles
5627-05003351001-ND
Sockets, Handles
5627-05003351001-ND
8751 A PHILLIPS ZYKLOP BIT SOCKE
8751 A PHILLIPS ZYKLOP BIT SOCKE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Drive Sockets and Adapters
Product Number
5627-05003351001-ND
Product Name
Sockets, Handles
Product Type
Socket Set (Sockets Only); Socket
Unlock Full Specs
to access all available technical data
Similar Products
Lowell Corporation
Double Shot Set
Specs
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
3
View Details
Hubbell Incorporated
DRIVE SOCKET
LPHTSOC1213168PT
Specs
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
0.8125 inch
View Details
Klein Tools, Inc.
Drive Socket
65800
Specs
Product Type
Individual Socket
SAE Size
0.4375 inch
Number of Points
12
View Details
2
suppliers
DEWALT Industrial Tool Co.
7/16" 1/2 Drive 6pt Deep Impact Driver Ready Socket
DW22852
Specs
Product Type
Individual Socket
SAE or Metric
SAE Only
Product Features
Impact Socket
View Details