wenglor sensoric LLC Photoelectric ZD2003

Description
THROUGH-BEAM SENSOR, 10-30VDC, 2 METER RANGE, M12 CONNECTOR, 4PIN, 10MRAD, -25 TO +60 DEGREE C OPERATING TEMPERATURE, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
THROUGH-BEAM SENSOR, 10-30VDC, 2 METER RANGE, M12 CONNECTOR, 4PIN, 10MRAD, -25 TO +60 DEGREE C OPERATING TEMPERATURE, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 16262085 - Radwell International
Willingboro, NJ, United States
Photoelectric
16262085
Photoelectric 16262085
THROUGH-BEAM SENSOR, 10-30VDC, 2 METER RANGE, M12 CONNECTOR, 4PIN, 10MRAD, -25 TO +60 DEGREE C OPERATING TEMPERATURE, IP67. FREE 2 YEAR RADWELL WARRANTY

THROUGH-BEAM SENSOR, 10-30VDC, 2 METER RANGE, M12 CONNECTOR, 4PIN, 10MRAD, -25 TO +60 DEGREE C OPERATING TEMPERATURE, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
WENGLOR Sensors & Switches ZD2003

WENGLOR Sensors & Switches ZD2003

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 16262085
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1121EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2411/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details