wenglor sensoric LLC Photoelectric YN44PA3

Description
DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, BACKGROUND SUPPRESSION, 400 MM RANGE, 600 HZ SWITCHING FREQUENCY, M12 X1 4-PIN CONNECTION, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, BACKGROUND SUPPRESSION, 400 MM RANGE, 600 HZ SWITCHING FREQUENCY, M12 X1 4-PIN CONNECTION, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 16261813 - Radwell International
Willingboro, NJ, United States
Photoelectric
16261813
Photoelectric 16261813
DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, BACKGROUND SUPPRESSION, 400 MM RANGE, 600 HZ SWITCHING FREQUENCY, M12 X1 4-PIN CONNECTION, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, BACKGROUND SUPPRESSION, 400 MM RANGE, 600 HZ SWITCHING FREQUENCY, M12 X1 4-PIN CONNECTION, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 16261813
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M30NB-NO-K-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3322 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Inductive Proximity Sensors - 5000000794-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details