wenglor sensoric LLC Photoelectric YK12NA7

Description
DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, (280XX290), REPLACED BY P1KH015. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, (280XX290), REPLACED BY P1KH015. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 16261746 - Radwell International
Willingboro, NJ, United States
Photoelectric
16261746
Photoelectric 16261746
DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, (280XX290), REPLACED BY P1KH015. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, (280XX290), REPLACED BY P1KH015. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 16261746
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000805-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-A1262LKTN-X-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093434 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details