wenglor sensoric LLC Photoelectric VN33PA3

Description
FOREGROUND SUPPRESSION SENSOR. FREE 2 YEAR RADWELL WARRANTY
Description
FOREGROUND SUPPRESSION SENSOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 16261305 - Radwell International
Willingboro, NJ, United States
Photoelectric
16261305
Photoelectric 16261305
FOREGROUND SUPPRESSION SENSOR. FREE 2 YEAR RADWELL WARRANTY

FOREGROUND SUPPRESSION SENSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 16261305
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001168-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1223LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2092443 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details