wenglor sensoric LLC Photoelectric SD983

Description
THROUGH BEAM SENSOR, EMITTER, 30 VDC, RANGE : 10000 MM. FREE 2 YEAR RADWELL WARRANTY
Description
THROUGH BEAM SENSOR, EMITTER, 30 VDC, RANGE : 10000 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 16269976 - Radwell International
Willingboro, NJ, United States
Photoelectric
16269976
Photoelectric 16269976
THROUGH BEAM SENSOR, EMITTER, 30 VDC, RANGE : 10000 MM. FREE 2 YEAR RADWELL WARRANTY

THROUGH BEAM SENSOR, EMITTER, 30 VDC, RANGE : 10000 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
WENGLOR Sensors & Switches SD983

WENGLOR Sensors & Switches SD983

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 16269976
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1185EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Diffuse scan - SOEG-RT-M18W-PS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details