wenglor sensoric LLC Photoelectric HR12PCT2

Description
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 120 MM RANGE, 10-30 VDC, 30 MA, 750 HZ SWITCHING FREQUENCY, RED LIGHT, -25 TO + 60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 120 MM RANGE, 10-30 VDC, 30 MA, 750 HZ SWITCHING FREQUENCY, RED LIGHT, -25 TO + 60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 16260929 - Radwell International
Willingboro, NJ, United States
Photoelectric
16260929
Photoelectric 16260929
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 120 MM RANGE, 10-30 VDC, 30 MA, 750 HZ SWITCHING FREQUENCY, RED LIGHT, -25 TO + 60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY

REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 120 MM RANGE, 10-30 VDC, 30 MA, 750 HZ SWITCHING FREQUENCY, RED LIGHT, -25 TO + 60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 16260929
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3238R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details
Inductive Proximity Sensors - 5000001604-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details