wenglor sensoric LLC Photoelectric HO08PA3

Description
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 25-80 MM SETTING RANGE, 10-30 VDC, 40 MA, PNP SWITCHING, 1 KHZ SWITCHING FREQUENCY, RED LIGHT, 4 PIN M12 CONNECTOR, -25 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 25-80 MM SETTING RANGE, 10-30 VDC, 40 MA, PNP SWITCHING, 1 KHZ SWITCHING FREQUENCY, RED LIGHT, 4 PIN M12 CONNECTOR, -25 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 8814666 - Radwell International
Willingboro, NJ, United States
Photoelectric
8814666
Photoelectric 8814666
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 25-80 MM SETTING RANGE, 10-30 VDC, 40 MA, PNP SWITCHING, 1 KHZ SWITCHING FREQUENCY, RED LIGHT, 4 PIN M12 CONNECTOR, -25 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY

REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 25-80 MM SETTING RANGE, 10-30 VDC, 40 MA, PNP SWITCHING, 1 KHZ SWITCHING FREQUENCY, RED LIGHT, 4 PIN M12 CONNECTOR, -25 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
WENGLOR Sensors & Switches HO08PA3

WENGLOR Sensors & Switches HO08PA3

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 8814666
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1128LUATS-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Optocoupler - optoCONTROL CLS1000-OC-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details