wenglor sensoric LLC Photoelectric CP35MHT80

Description
LASER DISTANCE SENSOR, HIGH PERFORMANCE, 80MA, 18-30VDC, 50-350MM RANGE, 660NM WAVELENGTH, 8PIN M12 CONNECTOR, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
LASER DISTANCE SENSOR, HIGH PERFORMANCE, 80MA, 18-30VDC, 50-350MM RANGE, 660NM WAVELENGTH, 8PIN M12 CONNECTOR, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 16259944 - Radwell International
Willingboro, NJ, United States
Photoelectric
16259944
Photoelectric 16259944
LASER DISTANCE SENSOR, HIGH PERFORMANCE, 80MA, 18-30VDC, 50-350MM RANGE, 660NM WAVELENGTH, 8PIN M12 CONNECTOR, IP67. FREE 2 YEAR RADWELL WARRANTY

LASER DISTANCE SENSOR, HIGH PERFORMANCE, 80MA, 18-30VDC, 50-350MM RANGE, 660NM WAVELENGTH, 8PIN M12 CONNECTOR, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 16259944
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Hall-Effect Latch / Bipolar Switch - A1250LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - M50 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Proximity sensor - SIES-8M-PS-24V-K-5,0-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers