Weltrend Semiconductor, Inc. Interface - USB Interface - WT6636F WT6636F

Description
Manufacturer: Weltrend Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963624-WT6636F Interface: USB Height: 800 µm Categories: USB Interface Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Min Operating Temperature: -20 °C Max Supply Voltage: 24 V Min Supply Voltage: 3 V USB Standard: USB 3.0
Request a Quote
Description
Manufacturer: Weltrend Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963624-WT6636F Interface: USB Height: 800 µm Categories: USB Interface Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Min Operating Temperature: -20 °C Max Supply Voltage: 24 V Min Supply Voltage: 3 V USB Standard: USB 3.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - USB Interface - WT6636F - 963624-WT6636F - Win Source Electronics
Laguna Hills, CA, United States
Interface - USB Interface - WT6636F
963624-WT6636F
Interface - USB Interface - WT6636F 963624-WT6636F
Manufacturer: Weltrend Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963624-WT6636F Interface: USB Height: 800 µm Categories: USB Interface Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Min Operating Temperature: -20 °C Max Supply Voltage: 24 V Min Supply Voltage: 3 V USB Standard: USB 3.0

Manufacturer: Weltrend
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963624-WT6636F
Interface: USB
Height: 800 µm
Categories: USB Interface
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Min Operating Temperature: -20 °C
Max Supply Voltage: 24 V
Min Supply Voltage: 3 V
USB Standard: USB 3.0

Buy Now
Singapore, Singapore
Interface Transceiver IC
754-WT6636F
Interface Transceiver IC 754-WT6636F
Product overview: WT6636F from Weltrend is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-WT6636F can be used for catalog matching and distributor lookup.

Product overview: WT6636F from Weltrend is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-WT6636F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 963624-WT6636F 754-WT6636F
Product Name Interface - USB Interface - WT6636F Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1908218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
Hex inverting Schmitt trigger - 74AHC14PW/G400J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
Interface - Interface - Specialized - AD7569KPZ - 859633-AD7569KPZ - Win Source Electronics
Specs
Device Type Sensor Interface
Package Type PLCC; 28-PLCC (11.51x11.51)
View Details
2 suppliers
Interface Transceiver IC - 755-CLC021AVGZ-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 400000 kbps
View Details
5 suppliers