Weller Machinery Company Tip, Soldering Iron, Chisel, 5.9Mm; Tip / Nozzle Width Weller XT E

Description
TIP, SOLDERING IRON, CHISEL, 5.9MM; Tip / Nozzle Width:5.9mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:1.2mm; Tip / Nozzle Length:34.5mm; Tip / Nozzle Thickness:1.19mm RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, 5.9MM; Tip / Nozzle Width:5.9mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:1.2mm; Tip / Nozzle Length:34.5mm; Tip / Nozzle Thickness:1.19mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, 5.9Mm; Tip / Nozzle Width Weller - 08P3670 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, 5.9Mm; Tip / Nozzle Width Weller
08P3670
Tip, Soldering Iron, Chisel, 5.9Mm; Tip / Nozzle Width Weller 08P3670
TIP, SOLDERING IRON, CHISEL, 5.9MM; Tip / Nozzle Width:5.9mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:1.2mm; Tip / Nozzle Length:34.5mm; Tip / Nozzle Thickness:1.19mm RoHS Compliant: NA

TIP, SOLDERING IRON, CHISEL, 5.9MM; Tip / Nozzle Width:5.9mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:1.2mm; Tip / Nozzle Length:34.5mm; Tip / Nozzle Thickness:1.19mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 08P3670
Product Name Tip, Soldering Iron, Chisel, 5.9Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details