Weller Machinery Company Tip, Soldering Iron, Chisel, 3.2Mm; Tip / Nozzle Width Weller XT C

Description
TIP, SOLDERING IRON, CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:0.8mm; Tip / Nozzle Length:36mm; Tip / Nozzle Thickness:0.79mm RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:0.8mm; Tip / Nozzle Length:36mm; Tip / Nozzle Thickness:0.79mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, 3.2Mm; Tip / Nozzle Width Weller - 08P3668 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, 3.2Mm; Tip / Nozzle Width Weller
08P3668
Tip, Soldering Iron, Chisel, 3.2Mm; Tip / Nozzle Width Weller 08P3668
TIP, SOLDERING IRON, CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:0.8mm; Tip / Nozzle Length:36mm; Tip / Nozzle Thickness:0.79mm RoHS Compliant: NA

TIP, SOLDERING IRON, CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:0.8mm; Tip / Nozzle Length:36mm; Tip / Nozzle Thickness:0.79mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 08P3668
Product Name Tip, Soldering Iron, Chisel, 3.2Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Desoldering & Reworking Tools - 1763439 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
IR Welding -  - Tooling Technology
Tooling Technology
Specs
Process Capability Welding
View Details
SMR Tips for the CT, RT, LF, and TS Handpieces - 1121-0004-P2 - PACE
Specs
Equipment Type SMR Tips for the CT, RT, LF, and TS Handpieces
Process Capability Soldering Stations, Irons & Accessories
View Details