Weller Machinery Company Tip, Soldering Iron, Chisel, 2.4Mm; Tip / Nozzle Width Weller XT B

Description
TIP, SOLDERING IRON, CHISEL, 2.4MM; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:0.8mm; Tip / Nozzle Length:36mm; Tip / Nozzle Thickness:0.79mm RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, 2.4MM; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:0.8mm; Tip / Nozzle Length:36mm; Tip / Nozzle Thickness:0.79mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, 2.4Mm; Tip / Nozzle Width Weller - 08P3667 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, 2.4Mm; Tip / Nozzle Width Weller
08P3667
Tip, Soldering Iron, Chisel, 2.4Mm; Tip / Nozzle Width Weller 08P3667
TIP, SOLDERING IRON, CHISEL, 2.4MM; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:0.8mm; Tip / Nozzle Length:36mm; Tip / Nozzle Thickness:0.79mm RoHS Compliant: NA

TIP, SOLDERING IRON, CHISEL, 2.4MM; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:0.8mm; Tip / Nozzle Length:36mm; Tip / Nozzle Thickness:0.79mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 08P3667
Product Name Tip, Soldering Iron, Chisel, 2.4Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094706 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
HyPerformance Plasma Systems - HPR800XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Phase Three Phase Power
View Details