Weller Machinery Company Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller XT A

Description
TIP, SOLDERING IRON, CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:0.7mm; Tip / Nozzle Length:36mm; Tip / Nozzle Thickness:0.71mm RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:0.7mm; Tip / Nozzle Length:36mm; Tip / Nozzle Thickness:0.71mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller - 08P3666 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller
08P3666
Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller 08P3666
TIP, SOLDERING IRON, CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:0.7mm; Tip / Nozzle Length:36mm; Tip / Nozzle Thickness:0.71mm RoHS Compliant: NA

TIP, SOLDERING IRON, CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WP120 Soldering Iron Pencil; Product Range:-; Height:0.7mm; Tip / Nozzle Length:36mm; Tip / Nozzle Thickness:0.71mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 08P3666
Product Name Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 4053351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details