Weller Machinery Company Xnt 6 Soldering Tip 1,6Mm, Max Heat Transfer; Tip / Nozzle Width Weller XNT 6

Description
XNT 6 SOLDERING TIP 1,6MM, MAX HEAT TRANSFER; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WXP 65; Product Range:XNT Series RoHS Compliant: Yes
Description
XNT 6 SOLDERING TIP 1,6MM, MAX HEAT TRANSFER; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WXP 65; Product Range:XNT Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Iron Tip, Chisel, 1.6 mm is a precision tool designed for soldering applications. It features a chisel shape that allows for effective heat transfer and soldering of various components. This tip is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The product is sold as a single unit, making it suitable for individual replacement needs. Its compatibility with Weller soldering irons makes it a reliable choice for engineers looking to maintain or enhance their soldering capabilities.

Datasheet Summary
Powered by GS/AI

The Soldering Iron Tip, Chisel, 1.6 mm is a precision tool designed for soldering applications. It features a chisel shape that allows for effective heat transfer and soldering of various components. This tip is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The product is sold as a single unit, making it suitable for individual replacement needs. Its compatibility with Weller soldering irons makes it a reliable choice for engineers looking to maintain or enhance their soldering capabilities.

Suppliers

Company
Product
Description
Supplier Links
Xnt 6 Soldering Tip 1,6Mm, Max Heat Transfer; Tip / Nozzle Width Weller - 53T5070 - Newark, An Avnet Company
Chicago, IL, United States
Xnt 6 Soldering Tip 1,6Mm, Max Heat Transfer; Tip / Nozzle Width Weller
53T5070
Xnt 6 Soldering Tip 1,6Mm, Max Heat Transfer; Tip / Nozzle Width Weller 53T5070
XNT 6 SOLDERING TIP 1,6MM, MAX HEAT TRANSFER; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WXP 65; Product Range:XNT Series RoHS Compliant: Yes

XNT 6 SOLDERING TIP 1,6MM, MAX HEAT TRANSFER; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WXP 65; Product Range:XNT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Chisel, 1.6 Mm Rohs Compliant Weller - 58T5268 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 1.6 Mm Rohs Compliant Weller
58T5268
Soldering Iron Tip, Chisel, 1.6 Mm Rohs Compliant Weller 58T5268
Soldering Iron Tip, Chisel, 1.6 mm RoHS Compliant: NA

Soldering Iron Tip, Chisel, 1.6 mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 53T5070
Product Name Xnt 6 Soldering Tip 1,6Mm, Max Heat Transfer; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Soldering Irons - 631066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
High-Output Solid-State Welder - Weldac 175 - EFD Induction a.s.
Specs
Process Capability Welding
View Details