Weller Machinery Company Xnt 4 Soldering Tip 1,2Mm, Max Heat Transfer; Tip / Nozzle Width Weller XNT 4

Description
XNT 4 SOLDERING TIP 1,2MM, MAX HEAT TRANSFER; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Cylindrical; For Use With:WXP65 Soldering Pencil; Product Range:XNT Series RoHS Compliant: Yes
Datasheet
Description
XNT 4 SOLDERING TIP 1,2MM, MAX HEAT TRANSFER; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Cylindrical; For Use With:WXP65 Soldering Pencil; Product Range:XNT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xnt 4 Soldering Tip 1,2Mm, Max Heat Transfer; Tip / Nozzle Width Weller - 53T5069 - Newark, An Avnet Company
Chicago, IL, United States
Xnt 4 Soldering Tip 1,2Mm, Max Heat Transfer; Tip / Nozzle Width Weller
53T5069
Xnt 4 Soldering Tip 1,2Mm, Max Heat Transfer; Tip / Nozzle Width Weller 53T5069
XNT 4 SOLDERING TIP 1,2MM, MAX HEAT TRANSFER; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Cylindrical; For Use With:WXP65 Soldering Pencil; Product Range:XNT Series RoHS Compliant: Yes

XNT 4 SOLDERING TIP 1,2MM, MAX HEAT TRANSFER; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Cylindrical; For Use With:WXP65 Soldering Pencil; Product Range:XNT Series RoHS Compliant: Yes

Supplier's Site
Soldering Iron Tip, 45 Round, Bent, 1.2 Mm Rohs Compliant Weller - 58T5266 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 45 Round, Bent, 1.2 Mm Rohs Compliant Weller
58T5266
Soldering Iron Tip, 45 Round, Bent, 1.2 Mm Rohs Compliant Weller 58T5266
Soldering Iron Tip, 45 Round, Bent, 1.2 mm RoHS Compliant: NA

Soldering Iron Tip, 45 Round, Bent, 1.2 mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 53T5069
Product Name Xnt 4 Soldering Tip 1,2Mm, Max Heat Transfer; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Desoldering & Reworking Tools - 1513012 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Stud Welding System - Soyer BMK-16W2.E - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
Thinline Weld Head - 80A/EZ - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Monitor or Controller; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details