Weller Machinery Company Xnt 1 Soldering Tip 0,25Mm, Max Heat Transfer; Tip / Nozzle Width Weller XNT 1

Description
XNT 1 SOLDERING TIP 0,25MM, MAX HEAT TRANSFER; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Micro Fine Point; For Use With:WXP65 Soldering Pencil; Product Range:XNT Series RoHS Compliant: Yes
Datasheet
Description
XNT 1 SOLDERING TIP 0,25MM, MAX HEAT TRANSFER; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Micro Fine Point; For Use With:WXP65 Soldering Pencil; Product Range:XNT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xnt 1 Soldering Tip 0,25Mm, Max Heat Transfer; Tip / Nozzle Width Weller - 53T5064 - Newark, An Avnet Company
Chicago, IL, United States
Xnt 1 Soldering Tip 0,25Mm, Max Heat Transfer; Tip / Nozzle Width Weller
53T5064
Xnt 1 Soldering Tip 0,25Mm, Max Heat Transfer; Tip / Nozzle Width Weller 53T5064
XNT 1 SOLDERING TIP 0,25MM, MAX HEAT TRANSFER; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Micro Fine Point; For Use With:WXP65 Soldering Pencil; Product Range:XNT Series RoHS Compliant: Yes

XNT 1 SOLDERING TIP 0,25MM, MAX HEAT TRANSFER; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Micro Fine Point; For Use With:WXP65 Soldering Pencil; Product Range:XNT Series RoHS Compliant: Yes

Supplier's Site
Soldering Iron Tip, Round, 0.5 Mm Rohs Compliant Weller - 58T5260 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Round, 0.5 Mm Rohs Compliant Weller
58T5260
Soldering Iron Tip, Round, 0.5 Mm Rohs Compliant Weller 58T5260
Soldering Iron Tip, Round, 0.5 mm RoHS Compliant: NA

Soldering Iron Tip, Round, 0.5 mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 53T5064
Product Name Xnt 1 Soldering Tip 0,25Mm, Max Heat Transfer; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631928 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details