Weller Machinery Company Desoldering Nozzle, 1.2X2.7X16.5Mm; For Use With Weller XDSL7

Description
DESOLDERING NOZZLE, 1.2X2.7X16.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.7mm; Tip / Nozzle Length:16.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA
Datasheet
Description
DESOLDERING NOZZLE, 1.2X2.7X16.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.7mm; Tip / Nozzle Length:16.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Nozzle, 1.2X2.7X16.5Mm; For Use With Weller - 68Y6524 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Nozzle, 1.2X2.7X16.5Mm; For Use With Weller
68Y6524
Desoldering Nozzle, 1.2X2.7X16.5Mm; For Use With Weller 68Y6524
DESOLDERING NOZZLE, 1.2X2.7X16.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.7mm; Tip / Nozzle Length:16.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA

DESOLDERING NOZZLE, 1.2X2.7X16.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.7mm; Tip / Nozzle Length:16.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68Y6524
Product Name Desoldering Nozzle, 1.2X2.7X16.5Mm; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1932126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Laser-Welding Machines - ELC 250 DUO - EMAG L.L.C.
Specs
Process Capability Laser Welding; Welding
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details