Weller Machinery Company Nozzle, 10.5Mm, 0.55Mm, Measuring; For Use With Weller XDS 9

Description
NOZZLE, 10.5MM, 0.55MM, MEASURING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.2mm; Tip / Nozzle Length:11mm; Product Range:WDS Series RoHS Compliant: NA
Datasheet
Description
NOZZLE, 10.5MM, 0.55MM, MEASURING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.2mm; Tip / Nozzle Length:11mm; Product Range:WDS Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, 10.5Mm, 0.55Mm, Measuring; For Use With Weller - 96W2060 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, 10.5Mm, 0.55Mm, Measuring; For Use With Weller
96W2060
Nozzle, 10.5Mm, 0.55Mm, Measuring; For Use With Weller 96W2060
NOZZLE, 10.5MM, 0.55MM, MEASURING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.2mm; Tip / Nozzle Length:11mm; Product Range:WDS Series RoHS Compliant: NA

NOZZLE, 10.5MM, 0.55MM, MEASURING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.2mm; Tip / Nozzle Length:11mm; Product Range:WDS Series RoHS Compliant: NA

Supplier's Site Datasheet
Nozzle, 10.5Mm, 0.55Mm, Measuring; For Use With Weller - 92T1517 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, 10.5Mm, 0.55Mm, Measuring; For Use With Weller
92T1517
Nozzle, 10.5Mm, 0.55Mm, Measuring; For Use With Weller 92T1517
NOZZLE, 10.5MM, 0.55MM, MEASURING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.2mm; Tip / Nozzle Length:11mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); Internal RoHS Compliant: NA

NOZZLE, 10.5MM, 0.55MM, MEASURING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.2mm; Tip / Nozzle Length:11mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); Internal RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 96W2060
Product Name Nozzle, 10.5Mm, 0.55Mm, Measuring; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2049687 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details
Plasma Cutting System - Powermax105 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details