Weller Machinery Company Nozzle, 10.5Mm, 1.5Mm, Desoldering; For Use With Weller XDS 8

Description
NOZZLE, 10.5MM, 1.5MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.9mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series RoHS Compliant: NA
Datasheet
Description
NOZZLE, 10.5MM, 1.5MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.9mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, 10.5Mm, 1.5Mm, Desoldering; For Use With Weller - 96W2059 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, 10.5Mm, 1.5Mm, Desoldering; For Use With Weller
96W2059
Nozzle, 10.5Mm, 1.5Mm, Desoldering; For Use With Weller 96W2059
NOZZLE, 10.5MM, 1.5MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.9mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series RoHS Compliant: NA

NOZZLE, 10.5MM, 1.5MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.9mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series RoHS Compliant: NA

Supplier's Site
Nozzle, 10.5Mm, 1.5Mm, Desoldering; For Use With Weller - 92T2441 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, 10.5Mm, 1.5Mm, Desoldering; For Use With Weller
92T2441
Nozzle, 10.5Mm, 1.5Mm, Desoldering; For Use With Weller 92T2441
NOZZLE, 10.5MM, 1.5MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.9mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); InternalRoHS Compliant: NA

NOZZLE, 10.5MM, 1.5MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.9mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); InternalRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 96W2059
Product Name Nozzle, 10.5Mm, 1.5Mm, Desoldering; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1513010 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details