Weller Machinery Company Nozzle, 10.5Mm, 1.8Mm, Desoldering; For Use With Weller XDS 5

Description
NOZZLE, 10.5MM, 1.8MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:3.3mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series RoHS Compliant: NA
Datasheet
Description
NOZZLE, 10.5MM, 1.8MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:3.3mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, 10.5Mm, 1.8Mm, Desoldering; For Use With Weller - 96W2056 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, 10.5Mm, 1.8Mm, Desoldering; For Use With Weller
96W2056
Nozzle, 10.5Mm, 1.8Mm, Desoldering; For Use With Weller 96W2056
NOZZLE, 10.5MM, 1.8MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:3.3mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series RoHS Compliant: NA

NOZZLE, 10.5MM, 1.8MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:3.3mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series RoHS Compliant: NA

Supplier's Site
Nozzle, 10.5Mm, 1.8Mm, Desoldering; For Use With Weller - 92T2438 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, 10.5Mm, 1.8Mm, Desoldering; For Use With Weller
92T2438
Nozzle, 10.5Mm, 1.8Mm, Desoldering; For Use With Weller 92T2438
NOZZLE, 10.5MM, 1.8MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:3.3mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); InternalRoHS Compliant: NA

NOZZLE, 10.5MM, 1.8MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:3.3mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); InternalRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 96W2056
Product Name Nozzle, 10.5Mm, 1.8Mm, Desoldering; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Plasma Cutting System - MAXPRO200 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details