Weller Machinery Company Nozzle, 10.5Mm, 3Mm, Desoldering; For Use With Weller XDS 2

Description
NOZZLE, 10.5MM, 3MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:5.3mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); Internal RoHS Compliant: NA
Datasheet
Description
NOZZLE, 10.5MM, 3MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:5.3mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); Internal RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, 10.5Mm, 3Mm, Desoldering; For Use With Weller - 92T2435 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, 10.5Mm, 3Mm, Desoldering; For Use With Weller
92T2435
Nozzle, 10.5Mm, 3Mm, Desoldering; For Use With Weller 92T2435
NOZZLE, 10.5MM, 3MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:5.3mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); Internal RoHS Compliant: NA

NOZZLE, 10.5MM, 3MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:5.3mm; Tip / Nozzle Length:10.5mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); Internal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 92T2435
Product Name Nozzle, 10.5Mm, 3Mm, Desoldering; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 512626 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Plastic Welding Machines - UNIFLOOR E Hot Air Welder (230 V) - Leister USA
Specs
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
View Details
LOCTITE NC-AA WICK (Known as Multicore NC-AA) - 8799568101377 - Henkel Corporation - Electronics
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details