Weller Machinery Company Rework Station, 420W, 120V; Supply Voltage Vac Weller WXR3002N

Description
REWORK STATION, 420W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:-; Kit Contents:WXR Rework Unit, WXHAP200, WXDP120, WXP120, WVP Pen, Cup, WDH30, WDH70, WDH10 tools, Desolder Tiplet; Product Range:- RoHS Compliant: NA
Datasheet
Description
REWORK STATION, 420W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:-; Kit Contents:WXR Rework Unit, WXHAP200, WXDP120, WXP120, WVP Pen, Cup, WDH30, WDH70, WDH10 tools, Desolder Tiplet; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rework Station, 420W, 120V; Supply Voltage Vac Weller - 40Y7489 - Newark, An Avnet Company
Chicago, IL, United States
Rework Station, 420W, 120V; Supply Voltage Vac Weller
40Y7489
Rework Station, 420W, 120V; Supply Voltage Vac Weller 40Y7489
REWORK STATION, 420W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:-; Kit Contents:WXR Rework Unit, WXHAP200, WXDP120, WXP120, WVP Pen, Cup, WDH30, WDH70, WDH10 tools, Desolder Tiplet; Product Range:- RoHS Compliant: NA

REWORK STATION, 420W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:-; Kit Contents:WXR Rework Unit, WXHAP200, WXDP120, WXP120, WVP Pen, Cup, WDH30, WDH70, WDH10 tools, Desolder Tiplet; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 40Y7489
Product Name Rework Station, 420W, 120V; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631101 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details