Weller Machinery Company Soldering Iron, Low Volt, 120W, 24V; Supply Voltage Vac Weller WXP120

Description
SOLDERING IRON, LOW VOLT, 120W, 24V; Supply Voltage VAC:24V; Output Power:120W; Heat Temperature Max:450°C; Product Range:-; Plug Type:- RoHS Compliant: NA
Datasheet
Description
SOLDERING IRON, LOW VOLT, 120W, 24V; Supply Voltage VAC:24V; Output Power:120W; Heat Temperature Max:450°C; Product Range:-; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, Low Volt, 120W, 24V; Supply Voltage Vac Weller - 49Y1783 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, Low Volt, 120W, 24V; Supply Voltage Vac Weller
49Y1783
Soldering Iron, Low Volt, 120W, 24V; Supply Voltage Vac Weller 49Y1783
SOLDERING IRON, LOW VOLT, 120W, 24V; Supply Voltage VAC:24V; Output Power:120W; Heat Temperature Max:450°C; Product Range:-; Plug Type:- RoHS Compliant: NA

SOLDERING IRON, LOW VOLT, 120W, 24V; Supply Voltage VAC:24V; Output Power:120W; Heat Temperature Max:450°C; Product Range:-; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 49Y1783
Product Name Soldering Iron, Low Volt, 120W, 24V; Supply Voltage Vac Weller
Output Power Capability 120W
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Soldering Stations - 2024487 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Ultrasonic Soldering Equipment -  - Cleaning Technologies Group
Cleaning Technologies Group
Specs
Equipment Type Complete System
Process Capability Hot Dip Brazing / Soldering; Soldering Stations, Irons & Accessories
Material Capability Glass, Aluminum, Tin, and Removal of Gold and Silver Platings, and other Metals
View Details
Piper-Plus Pipe Welding System - PWS - BUG-O Systems, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Flux Cored Arc (FCAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz (optional feature); 575/600V_60Hz (optional feature)
View Details