Weller Machinery Company Soldering Iron, 80W, 24V; Supply Voltage V Ac Weller WXP 80

Description
SOLDERING IRON, 80W, 24V; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON, 80W, 24V; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 80W, 24V; Supply Voltage V Ac Weller - 38AC3430 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 80W, 24V; Supply Voltage V Ac Weller
38AC3430
Soldering Iron, 80W, 24V; Supply Voltage V Ac Weller 38AC3430
SOLDERING IRON, 80W, 24V; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes

SOLDERING IRON, 80W, 24V; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 38AC3430
Product Name Soldering Iron, 80W, 24V; Supply Voltage V Ac Weller
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1047684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Cutting System - Powermax45 XP - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details