Weller Machinery Company Soldering Pencil, 65W, 24V; Supply Voltage Vac Weller WXP 65

Description
SOLDERING PENCIL, 65W, 24V; Supply Voltage VAC:24V; Output Power:65W; Heat Temperature Max:454°C; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
SOLDERING PENCIL, 65W, 24V; Supply Voltage VAC:24V; Output Power:65W; Heat Temperature Max:454°C; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Pencil, 65W, 24V; Supply Voltage Vac Weller - 58T1164 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Pencil, 65W, 24V; Supply Voltage Vac Weller
58T1164
Soldering Pencil, 65W, 24V; Supply Voltage Vac Weller 58T1164
SOLDERING PENCIL, 65W, 24V; Supply Voltage VAC:24V; Output Power:65W; Heat Temperature Max:454°C; Product Range:-; Plug Type:US RoHS Compliant: Yes

SOLDERING PENCIL, 65W, 24V; Supply Voltage VAC:24V; Output Power:65W; Heat Temperature Max:454°C; Product Range:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron, 65W; Supply Voltage V Ac Weller - 38AJ2327 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 65W; Supply Voltage V Ac Weller
38AJ2327
Soldering Iron, 65W; Supply Voltage V Ac Weller 38AJ2327
SOLDERING IRON, 65W; Supply Voltage V AC:24V; Output Power:65W; Heat Temperature Max:454°C; Product Range:-; Plug Type:US; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SOLDERING IRON, 65W; Supply Voltage V AC:24V; Output Power:65W; Heat Temperature Max:454°C; Product Range:-; Plug Type:US; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 58T1164
Product Name Soldering Pencil, 65W, 24V; Supply Voltage Vac Weller
Output Power Capability 65W
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 2022682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details