Weller Machinery Company Hot Air Pencil, 200W, 24V, 100-550Deg C; Supply Voltage Vac Weller WXHAP 200

Description
HOT AIR PENCIL, 200W, 24V, 100-550DEG C; Supply Voltage VAC:24V; Output Power:200W; Heat Temperature Max:550°C; Product Range:-; Plug Type:-; Input Power:200W RoHS Compliant: NA
Datasheet
Description
HOT AIR PENCIL, 200W, 24V, 100-550DEG C; Supply Voltage VAC:24V; Output Power:200W; Heat Temperature Max:550°C; Product Range:-; Plug Type:-; Input Power:200W RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Air Pencil, 200W, 24V, 100-550Deg C; Supply Voltage Vac Weller - 40Y7430 - Newark, An Avnet Company
Chicago, IL, United States
Hot Air Pencil, 200W, 24V, 100-550Deg C; Supply Voltage Vac Weller
40Y7430
Hot Air Pencil, 200W, 24V, 100-550Deg C; Supply Voltage Vac Weller 40Y7430
HOT AIR PENCIL, 200W, 24V, 100-550DEG C; Supply Voltage VAC:24V; Output Power:200W; Heat Temperature Max:550°C; Product Range:-; Plug Type:-; Input Power:200W RoHS Compliant: NA

HOT AIR PENCIL, 200W, 24V, 100-550DEG C; Supply Voltage VAC:24V; Output Power:200W; Heat Temperature Max:550°C; Product Range:-; Plug Type:-; Input Power:200W RoHS Compliant: NA

Supplier's Site Datasheet
Hot Air Pencil, 24V, 200W, 50-550Deg; Supply Voltage V Ac Weller - 06X8480 - Newark, An Avnet Company
Chicago, IL, United States
Hot Air Pencil, 24V, 200W, 50-550Deg; Supply Voltage V Ac Weller
06X8480
Hot Air Pencil, 24V, 200W, 50-550Deg; Supply Voltage V Ac Weller 06X8480
HOT AIR PENCIL, 24V, 200W, 50-550DEG; Supply Voltage V AC:24V; Heat Temperature Max:550°C; Input Power:200W; Length:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

HOT AIR PENCIL, 24V, 200W, 50-550DEG; Supply Voltage V AC:24V; Heat Temperature Max:550°C; Input Power:200W; Length:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 40Y7430 06X8480
Product Name Hot Air Pencil, 200W, 24V, 100-550Deg C; Supply Voltage Vac Weller Hot Air Pencil, 24V, 200W, 50-550Deg; Supply Voltage V Ac Weller
Output Power Capability 200W
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 1895258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details