DUAL CONTROL UNIT, 200W, 120V; Supply Voltage VAC:120V; Power Rating:200W; For Use With:Weller WXHAP200 Hot Air Pencil; Product Range:WX Series; Plug Type:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 93X9470 |
| Product Name | Dual Control Unit, 200W, 120V; Supply Voltage Vac Weller |
| AC Input Voltage | 115/120V_60Hz |