Weller Machinery Company Solder Station Power Supply, 200W, 230V; Supply Voltage V Ac Weller WXA 2

Description
SOLDER STATION POWER SUPPLY, 200W, 230V; Supply Voltage V AC:230V; Power Rating:200W; For Use With:Weller WXHAP 200 Hot Air Pencil; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17-Dec-2015); External Width:151mm; Height:130mm; RoHS Compliant: Yes
Datasheet
Description
SOLDER STATION POWER SUPPLY, 200W, 230V; Supply Voltage V AC:230V; Power Rating:200W; For Use With:Weller WXHAP 200 Hot Air Pencil; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17-Dec-2015); External Width:151mm; Height:130mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Station Power Supply, 200W, 230V; Supply Voltage V Ac Weller - 31AJ9590 - Newark, An Avnet Company
Chicago, IL, United States
Solder Station Power Supply, 200W, 230V; Supply Voltage V Ac Weller
31AJ9590
Solder Station Power Supply, 200W, 230V; Supply Voltage V Ac Weller 31AJ9590
SOLDER STATION POWER SUPPLY, 200W, 230V; Supply Voltage V AC:230V; Power Rating:200W; For Use With:Weller WXHAP 200 Hot Air Pencil; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17-Dec-2015); External Width:151mm; Height:130mm; RoHS Compliant: Yes

SOLDER STATION POWER SUPPLY, 200W, 230V; Supply Voltage V AC:230V; Power Rating:200W; For Use With:Weller WXHAP 200 Hot Air Pencil; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17-Dec-2015); External Width:151mm; Height:130mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9590
Product Name Solder Station Power Supply, 200W, 230V; Supply Voltage V Ac Weller
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 7724769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Stud Welding Gun - PS-3 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Projection Weld System - Pulsar, RP3000 -  - AMADA Weld Tech
Specs
Equipment Type Complete System
Process Capability Hermetic Sealing; Welding
View Details