Weller Machinery Company Soldering Station, 200W, 120V; Supply Voltage Vac Weller WX2020N

Description
SOLDERING STATION, 200W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:240W; Kit Contents:WX2 Solder Station, Two WXP 120 Solder Irons, Two WDH 10 Safety Rests; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
SOLDERING STATION, 200W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:240W; Kit Contents:WX2 Solder Station, Two WXP 120 Solder Irons, Two WDH 10 Safety Rests; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 200W, 120V; Supply Voltage Vac Weller - 39T0804 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 200W, 120V; Supply Voltage Vac Weller
39T0804
Soldering Station, 200W, 120V; Supply Voltage Vac Weller 39T0804
SOLDERING STATION, 200W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:240W; Kit Contents:WX2 Solder Station, Two WXP 120 Solder Irons, Two WDH 10 Safety Rests; Product Range:-; Plug Type:US RoHS Compliant: Yes

SOLDERING STATION, 200W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:240W; Kit Contents:WX2 Solder Station, Two WXP 120 Solder Irons, Two WDH 10 Safety Rests; Product Range:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39T0804
Product Name Soldering Station, 200W, 120V; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631083 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details