Weller Machinery Company Solder Station Power Supply, 200W, 230V; Supply Voltage V Ac Weller WX 2

Description
SOLDER STATION POWER SUPPLY, 200W, 230V; Supply Voltage V AC:230V; Power Rating:200W; For Use With:Weller WX Soldering System; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17-Dec-2015); Frequency:50Hz RoHS Compliant: Yes
Datasheet
Description
SOLDER STATION POWER SUPPLY, 200W, 230V; Supply Voltage V AC:230V; Power Rating:200W; For Use With:Weller WX Soldering System; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17-Dec-2015); Frequency:50Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Station Power Supply, 200W, 230V; Supply Voltage V Ac Weller - 31AJ9586 - Newark, An Avnet Company
Chicago, IL, United States
Solder Station Power Supply, 200W, 230V; Supply Voltage V Ac Weller
31AJ9586
Solder Station Power Supply, 200W, 230V; Supply Voltage V Ac Weller 31AJ9586
SOLDER STATION POWER SUPPLY, 200W, 230V; Supply Voltage V AC:230V; Power Rating:200W; For Use With:Weller WX Soldering System; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17-Dec-2015); Frequency:50Hz RoHS Compliant: Yes

SOLDER STATION POWER SUPPLY, 200W, 230V; Supply Voltage V AC:230V; Power Rating:200W; For Use With:Weller WX Soldering System; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17-Dec-2015); Frequency:50Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9586
Product Name Solder Station Power Supply, 200W, 230V; Supply Voltage V Ac Weller
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 555197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details