Weller Machinery Company Soldering Rework Station, 110V; Supply Voltage Vac Weller WTQB1000N

Description
SOLDERING REWORK STATION, 110V; Supply Voltage VAC:110V; Heat Temperature Max:-; Output Power:2644VA; Kit Contents:Weller WTQB 1000 BGA, QFP & QFN Nozzles, Vacuum Pick-up Pens, Process Stations; Product Range:WTQB Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING REWORK STATION, 110V; Supply Voltage VAC:110V; Heat Temperature Max:-; Output Power:2644VA; Kit Contents:Weller WTQB 1000 BGA, QFP & QFN Nozzles, Vacuum Pick-up Pens, Process Stations; Product Range:WTQB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Rework Station, 110V; Supply Voltage Vac Weller - 02AC9474 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Rework Station, 110V; Supply Voltage Vac Weller
02AC9474
Soldering Rework Station, 110V; Supply Voltage Vac Weller 02AC9474
SOLDERING REWORK STATION, 110V; Supply Voltage VAC:110V; Heat Temperature Max:-; Output Power:2644VA; Kit Contents:Weller WTQB 1000 BGA, QFP & QFN Nozzles, Vacuum Pick-up Pens, Process Stations; Product Range:WTQB Series RoHS Compliant: Yes

SOLDERING REWORK STATION, 110V; Supply Voltage VAC:110V; Heat Temperature Max:-; Output Power:2644VA; Kit Contents:Weller WTQB 1000 BGA, QFP & QFN Nozzles, Vacuum Pick-up Pens, Process Stations; Product Range:WTQB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 02AC9474
Product Name Soldering Rework Station, 110V; Supply Voltage Vac Weller
Output Power Capability 2644VA
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Soldering Iron Tips - 2024538 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
960 Series iWeld Benchtop Removable Chamber -  - LaserStar Technologies Corporation
LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys and Silver
View Details
150s Professional -  - Sunstone Engineering
Sunstone Engineering
Specs
Equipment Type 150s Professional
View Details