Weller Machinery Company Soldering Station, 150W, 230Vac; Supply Voltage Vac Weller WT2M

Description
SOLDERING STATION, 150W, 230VAC; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:150W; Kit Contents:Weller WT2M 2-Channel Power Unit; Product Range:Weller WT Series; Plug Type:- RoHS Compliant: NA
Datasheet
Description
SOLDERING STATION, 150W, 230VAC; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:150W; Kit Contents:Weller WT2M 2-Channel Power Unit; Product Range:Weller WT Series; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 150W, 230Vac; Supply Voltage Vac Weller - 68AC7182 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 150W, 230Vac; Supply Voltage Vac Weller
68AC7182
Soldering Station, 150W, 230Vac; Supply Voltage Vac Weller 68AC7182
SOLDERING STATION, 150W, 230VAC; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:150W; Kit Contents:Weller WT2M 2-Channel Power Unit; Product Range:Weller WT Series; Plug Type:- RoHS Compliant: NA

SOLDERING STATION, 150W, 230VAC; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:150W; Kit Contents:Weller WT2M 2-Channel Power Unit; Product Range:Weller WT Series; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68AC7182
Product Name Soldering Station, 150W, 230Vac; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024508 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details