Weller Machinery Company Soldering Station, 150W, 120Vac; Supply Voltage Vac Weller WT2021MSP

Description
SOLDERING STATION, 150W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:150W; Kit Contents:Power Unit, 2 Ch W/ WMRP MS Micro Soldering Iron, WMRT MS Micro Desolder Tweezers & 522N Side Cutter; Plug Type:- RoHS Compliant: NA
Datasheet
Description
SOLDERING STATION, 150W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:150W; Kit Contents:Power Unit, 2 Ch W/ WMRP MS Micro Soldering Iron, WMRT MS Micro Desolder Tweezers & 522N Side Cutter; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 150W, 120Vac; Supply Voltage Vac Weller - 33AH7486 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 150W, 120Vac; Supply Voltage Vac Weller
33AH7486
Soldering Station, 150W, 120Vac; Supply Voltage Vac Weller 33AH7486
SOLDERING STATION, 150W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:150W; Kit Contents:Power Unit, 2 Ch W/ WMRP MS Micro Soldering Iron, WMRT MS Micro Desolder Tweezers & 522N Side Cutter; Plug Type:- RoHS Compliant: NA

SOLDERING STATION, 150W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:150W; Kit Contents:Power Unit, 2 Ch W/ WMRP MS Micro Soldering Iron, WMRT MS Micro Desolder Tweezers & 522N Side Cutter; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33AH7486
Product Name Soldering Station, 150W, 120Vac; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 631087 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - SSW CD-110 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum
View Details
Modular Glovebox System - MX2000 -  - AMADA Weld Tech
Specs
Equipment Type Complete System
Process Capability Hermetic Sealing; Soldering Stations, Irons & Accessories
View Details