Southern Stud Weld, Inc. Stud Welding System SSW CD-110

Description
The SSW CD 110 stud welder is a state of the art capacitor discharge stud welding system featuring microprocessor control for precise adjustment of welding parameters. Capable of both contact and gap welding methods and with a selectable capacitor bank, this versatile system can be customized for welding steel, stainless steel, and aluminum. The CD 110 offers 110.000 microfarads of capacitance to handle up to 3/8" (M10) steel CD weld studs. The stud welder saves time and costs with short weld times of 0.01 seconds, and a charge time of less than three seconds. Housed in a durable steel case with powder coat paint, the CD 110 includes a demand cooling fan for maximum throughput. Electrical safety is assured via automatic overvoltage protection and a resettable circuit breaker. Paired with the heavy duty CD gun, this rugged system holds up in demanding environments.
Datasheet
Description
The SSW CD 110 stud welder is a state of the art capacitor discharge stud welding system featuring microprocessor control for precise adjustment of welding parameters. Capable of both contact and gap welding methods and with a selectable capacitor bank, this versatile system can be customized for welding steel, stainless steel, and aluminum. The CD 110 offers 110.000 microfarads of capacitance to handle up to 3/8" (M10) steel CD weld studs. The stud welder saves time and costs with short weld times of 0.01 seconds, and a charge time of less than three seconds. Housed in a durable steel case with powder coat paint, the CD 110 includes a demand cooling fan for maximum throughput. Electrical safety is assured via automatic overvoltage protection and a resettable circuit breaker. Paired with the heavy duty CD gun, this rugged system holds up in demanding environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Welding System - SSW CD-110 - Southern Stud Weld, Inc.
Houston, TX, USA
Stud Welding System
SSW CD-110
Stud Welding System SSW CD-110
The SSW CD 110 stud welder is a state of the art capacitor discharge stud welding system featuring microprocessor control for precise adjustment of welding parameters. Capable of both contact and gap welding methods and with a selectable capacitor bank, this versatile system can be customized for welding steel, stainless steel, and aluminum. The CD 110 offers 110.000 microfarads of capacitance to handle up to 3/8" (M10) steel CD weld studs. The stud welder saves time and costs with short weld times of 0.01 seconds, and a charge time of less than three seconds. Housed in a durable steel case with powder coat paint, the CD 110 includes a demand cooling fan for maximum throughput. Electrical safety is assured via automatic overvoltage protection and a resettable circuit breaker. Paired with the heavy duty CD gun, this rugged system holds up in demanding environments.

The SSW CD 110 stud welder is a state of the art capacitor discharge stud welding system featuring microprocessor control for precise adjustment of welding parameters. Capable of both contact and gap welding methods and with a selectable capacitor bank, this versatile system can be customized for welding steel, stainless steel, and aluminum.

The CD 110 offers 110.000 microfarads of capacitance to handle up to 3/8" (M10) steel CD weld studs. The stud welder saves time and costs with short weld times of 0.01 seconds, and a charge time of less than three seconds.

Housed in a durable steel case with powder coat paint, the CD 110 includes a demand cooling fan for maximum throughput. Electrical safety is assured via automatic overvoltage protection and a resettable circuit breaker. Paired with the heavy duty CD gun, this rugged system holds up in demanding environments.

Supplier's Site Datasheet

Technical Specifications

  Southern Stud Weld, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number SSW CD-110
Product Name Stud Welding System
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum
Thickness Capability SS/Alum: #4 - 5/16"; Steel: #4 - 3/8"
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Solder Pastes - 555193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PS-3 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Thinline Weld Head - 84A/EZ - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Monitor or Controller; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details