Weller Machinery Company Soldering Station, 150W, 120Vac; Supply Voltage Vac Weller WT2021MS

Description
SOLDERING STATION, 150W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:150W; Kit Contents:Weller 2-CH Power Unit, WMRP MS Micro Soldering Iron & WMRT MS Micro Desoldering Tweezers; Plug Type:- RoHS Compliant: NA
Datasheet
Description
SOLDERING STATION, 150W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:150W; Kit Contents:Weller 2-CH Power Unit, WMRP MS Micro Soldering Iron & WMRT MS Micro Desoldering Tweezers; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 150W, 120Vac; Supply Voltage Vac Weller - 69AC1865 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 150W, 120Vac; Supply Voltage Vac Weller
69AC1865
Soldering Station, 150W, 120Vac; Supply Voltage Vac Weller 69AC1865
SOLDERING STATION, 150W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:150W; Kit Contents:Weller 2-CH Power Unit, WMRP MS Micro Soldering Iron & WMRT MS Micro Desoldering Tweezers; Plug Type:- RoHS Compliant: NA

SOLDERING STATION, 150W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:150W; Kit Contents:Weller 2-CH Power Unit, WMRP MS Micro Soldering Iron & WMRT MS Micro Desoldering Tweezers; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 69AC1865
Product Name Soldering Station, 150W, 120Vac; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 2919344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
TIG (GTAW) Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; TIG (GTAW)
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
Stud Welding Machine - PTS-2 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details