Weller Machinery Company Supply Voltage Vac Weller WT1012N

Description
Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:90W; Kit Contents:WT1 Station, WSP80 Iron, LTB Tip, WSR201 Safety Rest; Product Range:Weller WT Series; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:90W; Kit Contents:WT1 Station, WSP80 Iron, LTB Tip, WSR201 Safety Rest; Product Range:Weller WT Series; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vac Weller - 99Y9708 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vac Weller
99Y9708
Supply Voltage Vac Weller 99Y9708
Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:90W; Kit Contents:WT1 Station, WSP80 Iron, LTB Tip, WSR201 Safety Rest; Product Range:Weller WT Series; Plug Type:US RoHS Compliant: Yes

Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:90W; Kit Contents:WT1 Station, WSP80 Iron, LTB Tip, WSR201 Safety Rest; Product Range:Weller WT Series; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 99Y9708
Product Name Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122206 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details