Weller Machinery Company Soldering Station, 95W, 120Vac; Supply Voltage Vac Weller WT1010NP

Description
SOLDERING STATION, 95W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:95W; Kit Contents:WT1 Power Unit, WTP90 Soldering Iron, WSR200 Safety Rest & 522N Side Cutter; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING STATION, 95W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:95W; Kit Contents:WT1 Power Unit, WTP90 Soldering Iron, WSR200 Safety Rest & 522N Side Cutter; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 95W, 120Vac; Supply Voltage Vac Weller - 33AH7484 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 95W, 120Vac; Supply Voltage Vac Weller
33AH7484
Soldering Station, 95W, 120Vac; Supply Voltage Vac Weller 33AH7484
SOLDERING STATION, 95W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:95W; Kit Contents:WT1 Power Unit, WTP90 Soldering Iron, WSR200 Safety Rest & 522N Side Cutter; Product Range:-; Plug Type:- RoHS Compliant: Yes

SOLDERING STATION, 95W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:95W; Kit Contents:WT1 Power Unit, WTP90 Soldering Iron, WSR200 Safety Rest & 522N Side Cutter; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33AH7484
Product Name Soldering Station, 95W, 120Vac; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2411579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details