Weller Machinery Company Supply Voltage Vac Weller WT1010HN

Description
Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:120W; Kit Contents:WT1H Station, WP120 Iron, XTB Tip, WSR201 Safety Rest; Product Range:Weller WT Series; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:120W; Kit Contents:WT1H Station, WP120 Iron, XTB Tip, WSR201 Safety Rest; Product Range:Weller WT Series; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vac Weller - 99Y9704 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vac Weller
99Y9704
Supply Voltage Vac Weller 99Y9704
Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:120W; Kit Contents:WT1H Station, WP120 Iron, XTB Tip, WSR201 Safety Rest; Product Range:Weller WT Series; Plug Type:US RoHS Compliant: Yes

Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:120W; Kit Contents:WT1H Station, WP120 Iron, XTB Tip, WSR201 Safety Rest; Product Range:Weller WT Series; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 99Y9704
Product Name Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Desoldering & Reworking Tools - 2498661 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
970 Series iWeld Professional Jewelry Laser Welder -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys and Silver
View Details
250s – Pulse Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
View Details